EN
  • EN
  • DE

EVM430-FE427A

Part No EVM430-FE427A
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR FE427A / MSP430FE427A Energy/Power Meter Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430FE427A
Supplied Contents Board(s)
Base Product Number EVM430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342386-EVM430-FE427A
Ultra Librarian 3D Model Ultra Librarian EVM430-FE427A CAD Model

Description

The EVM430-FE427A from Texas Instruments is a robust evaluation module designed to provide developers with a comprehensive platform to explore the capabilities and features of the MSP430FE427A microcontroller. This microcontroller is specifically tailored for electricity metering applications, making the EVM430-FE427A an ideal development tool for professionals in the energy sector looking to innovate and enhance metering solutions.

Key Features

  • Integrated MSP430FE427A MCU: At the heart of the EVM430-FE427A is the MSP430FE427A microcontroller, which includes a 16-bit RISC CPU, 32KB flash memory, and 1KB RAM, ensuring efficient processing capabilities for complex metering applications.
  • On-Board Energy Measurement: The module includes a high-precision energy measurement setup with a built-in 16-bit sigma-delta analog-to-digital converter, providing accurate energy measurement and data acquisition for both active and reactive power.
  • Flexible Power Supply Options: The EVM430-FE427A can be powered through USB or an external power source, offering versatility for different testing environments and scenarios.
  • Comprehensive Development Tools: Texas Instruments provides a rich set of development tools, including software libraries and example code, to expedite the development process and help engineers focus on creating innovative solutions.
  • Expandability: The evaluation module includes connectors for expansion boards, enabling the integration of additional functionalities and modules to extend its capabilities even further.
  • Easy Connectivity: With a built-in USB interface for communication and programming, the EVM430-FE427A ensures seamless connectivity with a host computer for data logging, firmware updates, and debugging.

Applications

The EVM430-FE427A is particularly suited for the development and testing of residential and commercial electricity metering systems. Its precision measurement capabilities make it an invaluable tool for engineers working on smart grid technology, demand response systems, and energy-saving applications.

Conclusion

Overall, the EVM430-FE427A from Texas Instruments stands out as an essential piece of equipment for professionals in the energy measurement field. With its powerful MSP430FE427A MCU, precise measurement tools, and extensive support resources, this evaluation module is a gateway to developing advanced metering solutions that meet the evolving demands of the energy industry.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $421.3554 $421.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess