EN
  • EN
  • DE

TS3L100PW

Part No TS3L100PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Networking Switch IC Channel 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TS3L100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS3L100PWE4, TS3L100PWE4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937607-TS3L100PW
Ultra Librarian 3D Model Ultra Librarian TS3L100PW CAD Model

Description

Product Overview: Texas Instruments TS3L100PW Quad SPST Switch

The Texas Instruments TS3L100PW is a high-performance, quad single-pole single-throw (SPST) analog switch designed to provide a seamless and efficient solution for routing signals in a wide range of applications. Built with the precision and reliability Texas Instruments is known for, the TS3L100PW is a versatile component suitable for use in networking, communication, and consumer electronics systems.

Key Features

  • Wide Operating Voltage Range: The TS3L100PW operates over a broad voltage range from 2.3V to 3.6V, making it compatible with various logic levels and ensuring flexible integration into multiple system designs.
  • Low On-State Resistance: This switch features a low on-state resistance (typically 5 ohms), which minimizes signal distortion and maintains signal integrity, ensuring high-quality performance in critical signal routing applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal fidelity, especially in high-speed data applications.
  • High Bandwidth: The TS3L100PW offers a high bandwidth that supports fast signal switching, making it an ideal choice for high-speed data lines.
  • Bidirectional Signal Flow: The switch allows for bidirectional signal flow, providing flexibility in routing signals in either direction through the switch.
  • 5-V Tolerant Inputs: Input logic levels are 5-V tolerant, allowing the device to interface with a wider range of signal sources without risk of damage.

Applications

The TS3L100PW is suitable for a variety of applications, including:

  • LAN Switching Systems
  • Router and Server Interface Switching
  • Signal Gating
  • Peripheral Sharing
  • Hot-Swapping Applications

Package and Quality

Encased in a 16-pin TSSOP (PW) package, the TS3L100PW offers a compact solution that is easy to integrate into space-constrained designs. Texas Instruments ensures high-quality manufacturing standards, and the device is designed to meet or exceed the rigorous demands of the industrial and commercial markets it serves.

With its robust feature set and Texas Instruments' commitment to quality, the TS3L100PW is an excellent choice for designers looking to implement an efficient and reliable switching solution in their next project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6623 $52.9840
185+ $0.5434 $100.5290
285+ $0.5264 $150.0240
395+ $0.5095 $201.2525
510+ $0.4925 $251.1750
680+ $0.4415 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess