EN
  • EN
  • DE

XC2C512-10FGG324C

Part No XC2C512-10FGG324C
Manufacturer Amd
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 512MC 9.2NS 324BGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD Xilinx
Series CoolRunner II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 32
Number of Macrocells 512
Number of Gates 12000
Number of I/O 270
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 324-BBGA
Supplier Device Package 324-FBGA (23x23)
Base Product Number XC2C512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 122-1415,XC2C51210FGG324C
Standard Package 60
Win Source Part Number 1211554-XC2C512-10FGG324C
Ultra Librarian 3D Model Ultra Librarian XC2C512-10FGG324C CAD Model

Description

This electronic component is a CoolRunner II series integrated circuit (IC) manufactured by AMD Xilinx.

  • Series: CoolRunner II
  • Win Source Part Number: 1211554-XC2C512-10FGG324C
  • I/O: 270
  • Programmable: In System
  • Delay Time tpd(1) max: 9.2 ns
  • Voltage Supply Internal: 1.7V ~ 1.9V
  • Logic Elements/Blocks: 32
  • Macrocells: 512
  • Package/Case: 324-BBGA
  • Temperature Range: 0°C ~ 70°C (TA)
  • REACH: Unaffected
  • ECCN: 3A991D

You May Also Be Interested in

Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess