EN
  • EN
  • DE

MAX6921AWI+

Part No MAX6921AWI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description VFD Driver 5.5V Automotive 28-Pin SOIC W / IC DRVR VFD TUBE SRL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type Vacuum Fluorescent (VF)
Interface 4-Wire Serial
Operating Supply Current 1.65mA
Operating Supply Voltage 8 V ~ 76 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 786899-MAX6921AWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6921AWI+
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6921AWI+ CAD Model

Description

Maxim Integrated MAX6921AWI+ VFD Tube Drivers

The MAX6921AWI+ from Maxim Integrated is a high-performance, 20-output, vacuum fluorescent display (VFD) tube driver that is specifically designed to interface microprocessors to VFDs. This integrated circuit is part of Maxim's range of display drivers that are known for their reliability, efficiency, and ease of use.

Boasting a wide supply voltage range from 4.5V to 5.5V, the MAX6921AWI+ is versatile and adaptable to various VFD applications. Its 20 outputs are capable of sinking up to 76mA each, which makes it suitable for driving a wide array of VFD patterns and sizes. The outputs are designed to withstand the high voltage necessary for VFD operation, with a maximum segment voltage of up to 76V.

The device operates through a serial interface, which reduces the number of microcontroller pins required for operation. This serial interface is compatible with SPI, QSPI, and MICROWIRE protocols, providing flexibility and ease of integration into existing systems. The MAX6921AWI+ also features a 25MHz serial clock frequency, allowing for fast data transfer rates that are essential for dynamic display content.

For enhanced safety and longevity of the VFD tubes, the MAX6921AWI+ incorporates a blanking control pin. This feature allows for the extinguishing of all outputs simultaneously, which can be used during power-up or when the display is not in use, thus preventing cathode poisoning and extending the life of the display.

Maxim Integrated has packaged the MAX6921AWI+ in a 28-pin SOIC-W package, which is both compact and easy to mount on printed circuit boards. Its wide temperature range of -40°C to +85°C ensures that it can operate reliably in diverse environmental conditions, making it an excellent choice for industrial, commercial, and consumer applications where robustness is required.

In summary, the MAX6921AWI+ is an ideal solution for driving vacuum fluorescent displays with ease and efficiency. Its compatibility with multiple serial protocols, robust output capabilities, and built-in safety features make it a top choice for developers looking to create high-performance VFD-based systems.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3416 $51.5152
53+ $1.9214 $101.8342
81+ $1.8613 $150.7653
112+ $1.8013 $201.7456
144+ $1.7412 $250.7328
193+ $1.5611 $301.2923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,166 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess