The MAX6895AALT+ is a compact, highly precise voltage supervisor IC designed by Maxim Integrated, a leader in the development of integrated circuits. This component is engineered to monitor voltage levels in a variety of electronic applications, ensuring that systems operate within their specified voltage ranges for increased reliability and performance.
Key Features
- Adjustable Reset Threshold: The device offers an adjustable reset threshold voltage, allowing designers to tailor the reset activation point to specific system requirements.
- Low Power Consumption: With its low quiescent current, the MAX6895AALT+ is ideal for power-sensitive applications, contributing to overall energy efficiency.
- Manual Reset Input: A dedicated manual reset input provides users with the ability to trigger a system reset manually, offering additional control and safety mechanisms.
- High Accuracy: The voltage supervisor boasts high threshold accuracy, ensuring precise monitoring and protection for sensitive electronics.
- Compact Package: Housed in a compact SOT23-6 package, the MAX6895AALT+ is suitable for space-constrained applications without sacrificing performance.
Applications
The MAX6895AALT+ is versatile and can be used across a wide range of applications, including:
- Portable/Battery-Powered Devices
- Microprocessor, Microcontroller, or FPGA Systems
- Industrial Equipment
- Consumer Electronics
- Telecommunication and Networking Devices
Technical Specifications
Parameter
Value
Package/Case
SOT23-6
Operating Temperature
-40°C to +125°C
Supply Voltage - Min
1.2V
Supply Voltage - Max
5.5V
Reset Threshold Voltage
Adjustable
Reset Output Type
Active Low, Open Drain
For engineers and designers looking for a reliable voltage supervisor to safeguard their electronic systems, the MAX6895AALT+ from Maxim Integrated is an excellent choice, offering precision, flexibility, and a feature-rich set of capabilities.