EN
  • EN
  • DE

MAX6864UK31D1S+

Part No MAX6864UK31D1S+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706117-MAX6864UK31D1S+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6864UK31D1S+ CAD Model

Description

Maxim Integrated MAX6864UK31D1S+ Microprocessor Reset Circuit

The Maxim Integrated MAX6864UK31D1S+ is a highly reliable and robust microprocessor (µP) supervisory circuit, designed to maintain system integrity by monitoring the power supply voltage in digital systems. This compact device ensures that microprocessors and other sensitive digital circuits operate correctly during power-up, power-down, and brown-out conditions. It is particularly well-suited for portable and battery-powered applications due to its small size and low power consumption.

With a factory preset threshold voltage of 3.1V, the MAX6864UK31D1S+ actively monitors the VCC line and provides a reset signal to the connected µP whenever the supply voltage falls below the threshold. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring that the µP has adequate time to initialize and stabilize. The reset timeout period is also factory-set, offering a precise delay typically in the order of milliseconds.

This device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It features an open-drain reset output, which allows for the flexibility of connecting to different logic levels and interfacing with other components within a system. The open-drain configuration also enables wired-OR connections for additional monitoring points or for coordinating resets among multiple devices.

Furthermore, the MAX6864UK31D1S+ includes additional features like a debounced manual reset input, allowing for a manual system reset when necessary. This input can be triggered by an external switch or logic signal, providing a convenient way to reset the system without cycling the power.

Maxim Integrated has designed this device with reliability in mind, incorporating features such as low supply current, which extends battery life, and immunity to short VCC transients, ensuring consistent performance even in noisy environments. The MAX6864UK31D1S+ is a critical component for any system requiring high reliability and precision monitoring of the power supply to safeguard against data loss and hardware damage.

Overall, the MAX6864UK31D1S+ is an essential component for designers looking to enhance the reliability and stability of their digital systems, particularly in portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess