EN
  • EN
  • DE

MAX6838SUT

Part No MAX6838SUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706083-MAX6838SUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6838SUT CAD Model

Description

The Maxim Integrated MAX6838SUT is a highly reliable, compact microprocessor (µP) supervisory circuit, designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered equipment, computers, controllers, and intelligent instruments.

Key Features

  • Precision Monitoring: The device features a precision factory-set VCC reset threshold and offers a ±1.5% reset threshold accuracy over the entire temperature range, ensuring consistent performance.
  • Low Power Consumption: With its low supply current of only 1.2µA, the MAX6838SUT is ideal for power-sensitive applications, contributing to extended battery life in portable devices.
  • Manual Reset Input: A manual reset input is provided, allowing for a reset to be triggered with an external switch or logic signal, offering additional system control.
  • Reset Timeout: It boasts a 140ms min power-on reset timeout, which provides a reliable system reset upon power-up, power-down, and brownout conditions.
  • Compact SOT23 Package: Housed in a tiny 6-pin SOT23 package, the MAX6838SUT is perfect for space-constrained applications, without compromising on functionality.

Applications

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Data Storage Equipment
  • Telecommunications
  • Industrial Controllers

Technical Specifications

The MAX6838SUT operates over a wide voltage range from 1.2V to 5.5V, making it versatile for various applications. Its operating temperature range spans from -40°C to +125°C, ensuring reliable operation even in extreme conditions. The device's active-low reset output guarantees compatibility with most microprocessors, providing a straightforward interface.

Conclusion

In summary, the Maxim Integrated MAX6838SUT is an essential component for any system requiring reliable voltage monitoring and reset capabilities. Its precision, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance system stability and prolong battery life in their digital applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess