EN
  • EN
  • DE

121KD14

Part No 121KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 120V 4.5KA, BULK / 120 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 75 V
Maximum DC Volts 100 V
Varistor Voltage (Min) 108 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 132 V
Current - Surge 4.5 kA
Energy 32J
Number of Circuits 1
Capacitance @ Frequency 1700 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361149-121KD14
Ultra Librarian 3D Model Ultra Librarian 121KD14 CAD Model

Description

The 14D series varistors from YAGEO are reliable transient voltage suppressors used for circuit protection.

  • Temperature Range: -40°C to 105°C
  • Package: Disc 14mm
  • Mounting Type: Through-Hole
  • Capacitance: 1700 pF @ 1 kHz
  • Maximum AC Voltage: 75V
  • Maximum DC Voltage: 100V
  • Varistor Voltage: 108V to 132V
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess