EN
  • EN
  • DE

MAX6818EAP+T

Part No MAX6818EAP+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Switch Debouncer 20-Pin SSOP T/R / IC SW DEBOUNCE 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Switch Interfacing
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 20-SSOP
Mounting Surface Mount
Win Source Part Number 022043-MAX6818EAP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6818
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6818EAP+T CAD Model

Description

Maxim Integrated's MAX6818EAP+T - A Robust Single/Dual/Octal Switch Debouncer

The MAX6818EAP+T from Maxim Integrated is a highly efficient switch debouncer designed to enhance the reliability of digital input signals. This component is an ideal solution for applications that require precise switch or button input interpretation, such as industrial controls, automotive interfaces, and consumer electronics.

Constructed to eliminate the inherent bounce associated with mechanical switches and relay contacts, the MAX6818EAP+T ensures clean, bounce-free digital outputs, even in environments subjected to significant electrical noise or mechanical vibrations. This debouncer IC can be used with single, dual, or octal switch configurations, providing versatility for various design needs.

The device operates from a wide supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. It features a low quiescent current, which is particularly beneficial for battery-powered devices where power conservation is critical. The MAX6818EAP+T is offered in a 20-pin SSOP package, providing a compact solution that can be easily integrated into space-constrained designs.

Key features of the MAX6818EAP+T include:

  • Integrated debounce circuitry that filters out unwanted switch bounce noise.
  • Capability to interface with single, dual, or octal mechanical switches.
  • Wide operating voltage range catering to various system requirements.
  • Low power consumption, enhancing battery life in portable applications.
  • Fast propagation delay, ensuring timely response to switch state changes.
  • Robust design that is resilient to EMI and RFI disturbances.
  • Debounce time is externally adjustable via a capacitor, providing design flexibility.

For designers looking to improve the input signal integrity in their digital systems, the MAX6818EAP+T switch debouncer offers a reliable and straightforward solution. Its ability to provide clean, debounced outputs, coupled with its low power requirements and flexible voltage compatibility, makes it a smart choice for a wide array of applications.

Maxim Integrated's commitment to quality ensures that the MAX6818EAP+T meets the stringent requirements of modern electronic systems, providing both performance and durability.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6686 $53.6802
16+ $6.2922 $100.6752
25+ $6.0956 $152.3900
34+ $5.8989 $200.5626
44+ $5.7023 $250.9012
59+ $5.1124 $301.6316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess