EN
  • EN
  • DE

FQP19N10

Part No FQP19N10
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 100V N-Channel MOSFET | MOSFET N-CH 100V 19A TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 19A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 100mOhm at 9.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 25nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 780pF at 25V
Power Dissipation (Maximum) 75W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175423-FQP19N10
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQP19N10 CAD Model

Description

ON Semiconductor FQP19N10 MOSFET Overview

The ON Semiconductor FQP19N10 is a robust N-channel QFET® MOSFET that offers high-performance features for a wide range of applications. Designed with advanced PowerTrench® technology, this MOSFET provides superior on-state resistance and lower gate charge, making it a highly efficient choice for power management tasks.

Key Features

  • High Current Capability: The FQP19N10 is capable of handling a continuous drain current of up to 19A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) value of only 0.18Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Voltage Tolerance: The device can withstand a maximum drain-source voltage (VDSS) of 100V, providing a wide safety margin for voltage fluctuations.
  • Fast Switching: The FQP19N10 is designed for quick switching, reducing transition losses and improving performance in high-frequency applications.
  • Temperature Resilience: It operates within a junction temperature range of -55°C to 175°C, ensuring reliable performance under extreme conditions.
  • TO-220 Package: Housed in a TO-220 package, the FQP19N10 offers excellent thermal and electrical characteristics, while being easy to mount and handle.

Applications

The FQP19N10 from ON Semiconductor is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FQP19N10 MOSFET is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and consistent performance. Whether for commercial or industrial use, the FQP19N10 is an excellent choice for designers looking for a high-quality MOSFET that can deliver efficient power control and conversion.

Conclusion

In summary, the FQP19N10 N-channel MOSFET from ON Semiconductor is a powerful, efficient, and reliable component that offers a combination of low on-resistance, high voltage tolerance, and fast switching capabilities. It is suitable for a wide range of applications, where effective power management is crucial.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess