EN
  • EN
  • DE

MAX66242ESA+

Part No MAX66242ESA+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Medical
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX66242
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 925571-MAX66242ESA+
Ultra Librarian 3D Model Ultra Librarian MAX66242ESA+ CAD Model

Description

Maxim Integrated MAX66242ESA+ Overview

The MAX66242ESA+ is a high-performance, low-power serially-interfaced EEPROM from Maxim Integrated, designed to offer a robust storage solution for a wide range of applications. It is particularly well-suited for use in portable devices due to its compact SOP-8 package and low power consumption.

Key Features

  • Storage Capacity: This device comes with a generous EEPROM size that allows for the storage of vital configuration data, user settings, or small application logs.
  • Interface: The MAX66242ESA+ employs a serial interface for communication, which simplifies integration into existing designs and reduces the number of I/O pins required for operation.
  • Operating Voltage Range: It operates over a wide voltage range, making it versatile for different power environments and ensuring compatibility with both low-voltage and standard logic levels.
  • Low Power Consumption: Designed for energy efficiency, this device is ideal for battery-operated systems where power conservation is critical.
  • Temperature Range: The device is engineered to work reliably across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Package: Housed in a small SOP-8 package, the MAX66242ESA+ is optimized for space-constrained applications.
  • Reliability: Maxim Integrated is known for its high-quality products, and the MAX66242ESA+ is built to meet stringent reliability standards.

Applications

The MAX66242ESA+ is a versatile component that can be used in a variety of applications, including:

  • Portable electronics
  • Consumer devices
  • Medical equipment
  • Industrial controls
  • Automotive systems
  • Telecommunications infrastructure

With its robust feature set and Maxim Integrated's reputation for quality, the MAX66242ESA+ is an excellent choice for designers looking to incorporate reliable data storage into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess