EN
  • EN
  • DE

MAX313MJE/883B

Part No MAX313MJE/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702966-MAX313MJE/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX313MJE/883B CAD Model

Description

The MAX313MJE/883B is a high-performance analog switch designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular model is part of their military-grade product line, which means it is built to meet the stringent requirements of military specifications, offering exceptional durability and performance under extreme conditions.

Key Features

  • High Precision: The MAX313MJE/883B boasts precise signal switching capabilities, which is essential for applications that require accurate signal routing without distortion.
  • Low Power Consumption: With an eye on efficiency, this analog switch is designed to operate with minimal power draw, thereby conserving energy and reducing heat generation in sensitive systems.
  • Wide Voltage Range: It is capable of functioning over a broad voltage range, making it versatile for use in various electronic circuits and systems.
  • Durability: As a military-grade component, it is engineered to withstand harsh environments, including extreme temperatures, vibrations, and shocks.
  • High Reliability: The reliability of the MAX313MJE/883B is assured through rigorous testing and quality control measures, ensuring consistent performance over the product's lifespan.

Applications

The MAX313MJE/883B is ideally suited for use in mission-critical applications where failure is not an option. Some of the typical applications include:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Medical Instrumentation
  • Test and Measurement Devices

Technical Specifications

The technical specifications of the MAX313MJE/883B reflect its capability to perform reliably in demanding environments:

  • Switch Configuration: SPDT (Single Pole Double Throw)
  • Operating Temperature Range: Specified by military standards
  • Package Type: MJE Package
  • Quality Grade: Military (883B)

In conclusion, the MAX313MJE/883B from Maxim Integrated is a top-tier analog switch that offers military-grade ruggedness and high precision, making it an ideal choice for applications that demand the highest levels of reliability and performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess