EN
  • EN
  • DE

MAX6610AUT+

Part No MAX6610AUT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705689-MAX6610AUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6610AUT+ CAD Model

Description

Maxim Integrated MAX6610AUT+ Precision Temperature Sensor

The Maxim Integrated MAX6610AUT+ is a high-precision analog temperature sensor that offers a wide temperature range and low power consumption, making it an excellent choice for a variety of applications. This temperature sensor is designed to provide accurate temperature readings with a minimal number of external components, simplifying the design and reducing the overall system cost.

Featuring an operating temperature range of -40°C to +125°C, the MAX6610AUT+ is versatile enough to be used in environments with extreme temperature conditions. It is especially suitable for portable and battery-powered applications due to its low supply current of only 15µA, which helps in prolonging battery life.

The sensor's output voltage is linearly proportional to the Celsius temperature with a scale factor of +6.45mV/°C, which allows for easy integration with analog-to-digital converters and direct interfacing with microcontrollers. The high accuracy of ±1°C (max) from 0°C to +70°C ensures reliable temperature readings, essential for precision-sensitive applications.

Contained within a compact SOT23 package, the MAX6610AUT+ is designed to save space on printed circuit boards, making it an ideal solution for space-constrained applications. The small form factor also contributes to the quick response time and minimal thermal mass, ensuring rapid temperature sensing with minimal lag.

Applications for the MAX6610AUT+ include thermal management systems, environmental control systems, computer peripherals, handheld consumer electronics, and battery management systems. Its robust design and high level of integration make it a smart choice for designers looking to add temperature sensing capabilities to their projects without incurring significant development time or cost.

Overall, the MAX6610AUT+ from Maxim Integrated is a reliable and precise temperature sensing solution that combines ease of use with high performance, making it a valuable component for monitoring and controlling temperature in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6877 $51.0663
46+ $2.2053 $101.4438
71+ $2.1363 $151.6773
97+ $2.0674 $200.5378
126+ $1.9985 $251.8110
168+ $1.7918 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess