Products specifications Report Issue?

Win Source Part Number 2000722-DSPIC33EV32GM106-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Packaging Tray
Operating Temperature Range -40°C ~ 125°C
Core Size 16-Bit
Program Memory Size 32KB (11K x 24)
Connectivity CAN I²C IrDA LIN SPI UART/USART USB
Speed 60 MIPs
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM106-E/PT CAD Model

Description

Microchip Technology DSPIC33EV32GM106-E/PT Description

The DSPIC33EV32GM106-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is ideal for applications that require advanced control algorithms and higher precision, such as automotive applications, motor control, power conversion, and sensor processing.

At the heart of the DSPIC33EV32GM106-E/PT is a robust architecture that includes a 70 MIPS dsPIC33E core, offering a wide operating voltage range of 4.5V to 5.5V. With 32KB of flash memory and 4KB of RAM, this DSC provides ample space for complex applications and the flexibility for real-time adjustments. The device comes in a 64-pin TQFP package, which is suitable for space-constrained applications while still providing a wide array of I/O options.

Key features of the DSPIC33EV32GM106-E/PT include:

  • Two Operational Amplifiers (Op-Amps) with a maximum speed of 500 kHz, which are ideal for sensor amplification and filtering tasks.
  • Advanced motor control PWMs with high-resolution capability, enabling precise motor operation and smoother control.
  • 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels, providing accurate measurement for a variety of sensor types.
  • Multiple communication interfaces, including UART, SPI, and I2C, for versatile connectivity options.
  • Robust Timers and Input Capture modules to handle timing and measurement tasks efficiently.
  • Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.

For enhanced system robustness, the DSPIC33EV32GM106-E/PT includes a variety of safety features such as a watchdog timer, brown-out reset, and a programmable reference clock to ensure reliable operation under varying conditions. It also supports DSP instructions, which facilitate fast Fourier transforms (FFT), digital filtering, and control loop operations.

Overall, the DSPIC33EV32GM106-E/PT from Microchip Technology is a versatile and powerful solution for designers who require the combined capabilities of a DSP and a microcontroller in a single, integrated package.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 128KB FLASH 32QFN
Lowest to $5.6858
ECAD model for EFM32TG11B520F128GM32-B
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
Lowest to $44.3182
ECAD model for STM32U585OIY6QTR
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Lowest to $14.3436
ECAD model for ATSAMD51N19A-AF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0494 $98.0988
4+ $40.2465 $160.9860
5+ $38.9878 $194.9390
7+ $37.7304 $264.1128
9+ $36.4730 $328.2570
12+ $32.6996 $392.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention