EN
  • EN
  • DE

MAX6581TG+

Part No MAX6581TG+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705674-MAX6581TG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6581TG+ CAD Model

Description

Maxim Integrated MAX6581TG+ Precision Temperature Sensor

The MAX6581TG+ from Maxim Integrated is a high-accuracy temperature sensor designed for precise thermal monitoring in a wide range of applications. This advanced sensor is part of Maxim's family of high-temperature, precision, monolithic silicon sensors that provide an analog output proportional to temperature, making it an ideal component for sophisticated temperature control systems.

The MAX6581TG+ offers a temperature range from -40°C to +125°C, with an impressive accuracy of ±1°C over the full temperature range. This high level of precision ensures reliable performance in critical applications where temperature accuracy is paramount, such as industrial control systems, environmental monitoring, and medical equipment.

This temperature sensor features a linear temperature-to-voltage output, which simplifies interfacing with analog-to-digital converters (ADCs) or direct connection to microcontrollers with built-in ADC channels. The output voltage varies linearly with temperature, providing 10mV/°C sensitivity, which allows for easy and straightforward temperature readings without the need for complex calculations.

One of the key advantages of the MAX6581TG+ is its low power consumption, making it suitable for battery-powered devices where power efficiency is crucial. The device operates from a supply voltage of +2.7V to +5.5V, providing flexibility in system design and compatibility with most common supply voltages.

The compact 8-pin TDFN package of the MAX6581TG+ ensures a minimal footprint on printed circuit boards, an important consideration for space-constrained applications. Additionally, the sensor's robust design allows it to provide stable and accurate temperature readings even in harsh environmental conditions.

Overall, the MAX6581TG+ temperature sensor from Maxim Integrated is a reliable and precise solution for temperature monitoring and control. With its high accuracy, low power consumption, and small form factor, it is well-suited for a variety of applications that require meticulous temperature regulation.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess