EN
  • EN
  • DE

MAX5074AUP

Part No MAX5074AUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704448-MAX5074AUP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5074AUP CAD Model

Description

The MAX5074AUP from Maxim Integrated is a versatile, dual-output, high-frequency push-pull DC-DC converter that is designed to provide efficient power conversion for a variety of applications. This integrated circuit is housed in a compact 20-pin TSSOP package, making it suitable for space-constrained applications.

The MAX5074AUP operates from a 2.6V to 5.5V input voltage range, making it ideal for single-cell lithium-ion (Li+) batteries, 3-cell NiMH/NiCd batteries, or regulated 3.3V and 5V power rails. With a switching frequency of up to 2MHz, this converter allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.

The device features two independent converters, each capable of delivering up to 300mA output current. This dual configuration provides design flexibility, enabling the creation of two isolated power rails or a single, non-isolated power rail with higher current capability. The high switching frequency also minimizes electromagnetic interference (EMI), which is critical for applications sensitive to noise, such as RF circuits and precision analog systems.

The MAX5074AUP incorporates internal compensation, which reduces external component count and simplifies the design process. Its push-pull topology ensures excellent load and line regulation, along with a low ripple voltage, which is essential for powering noise-sensitive circuits. The device also includes built-in thermal shutdown and current-limiting features to protect against over-temperature and over-current conditions, ensuring reliable operation under various stress scenarios.

Whether used in portable devices, wireless communication systems, or power-sensitive applications, the MAX5074AUP offers a high-performance, compact, and efficient solution for dual-output DC-DC conversion needs. Its ease of use, combined with Maxim Integrated's reputation for quality and reliability, makes it a top choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess