EN
  • EN
  • DE

MAX6509EUK

Part No MAX6509EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705651-MAX6509EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6509EUK CAD Model

Description

Maxim Integrated's MAX6509EUK Temperature Switch

The MAX6509EUK from Maxim Integrated is a precision temperature switch with a selectable threshold, designed to assert a logic signal when its monitored temperature crosses a user-defined threshold. This compact and efficient device is encapsulated in a space-saving SOT23 package, making it an ideal solution for a wide range of applications where space is at a premium and accurate temperature monitoring is essential.

Key Features

  • Adjustable Temperature Threshold: Users can set the temperature threshold according to their specific needs, ensuring flexibility and precision in temperature monitoring.
  • Low Power Consumption: The MAX6509EUK is optimized for low power applications, making it suitable for battery-powered devices where power efficiency is crucial.
  • Wide Operating Temperature Range: This device operates over a broad temperature range, ensuring reliable performance in diverse environments.
  • Simple Logic Interface: It provides a straightforward logic output that indicates whether the temperature is above or below the threshold, simplifying integration with microcontrollers and other logic systems.
  • Robust Package: The SOT23 package is not only space-efficient but also robust, offering reliable performance even in harsh conditions.

Applications

The MAX6509EUK is versatile and can be used in various applications such as:

  • System Thermal Management
  • Overtemperature Protection
  • Industrial Controllers
  • Battery-Powered Devices
  • Portable Instrumentation

Technical Specifications

The device operates from a +2.7V to +5.5V supply voltage, making it compatible with most low-voltage systems. Its temperature accuracy and low power consumption make it particularly well-suited for portable and battery-operated devices where energy efficiency is paramount. The MAX6509EUK's output can be directly interfaced with a microcontroller or other logic devices, providing a simple and reliable method for temperature-based decision-making.

In summary, the MAX6509EUK from Maxim Integrated is a highly versatile and efficient temperature switch that offers adjustable thresholds, low power consumption, and a compact form factor. It is an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems without sacrificing space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess