EN
  • EN
  • DE

MAX6503UKN015

Part No MAX6503UKN015
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description MICROPOWER TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Cold
Switching Temperature -15°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6503
Standard Package 107 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631890-MAX6503UKN015
Ultra Librarian 3D Model Ultra Librarian MAX6503UKN015 CAD Model

Description

The MAX6503UKN015 is a compact, low-power temperature switch developed by Maxim Integrated. This precision device is designed to assert a logic signal when its monitored temperature crosses a factory-set threshold, making it an essential component for thermal management in a variety of electronic systems.

With its tiny SOT-23 package, the MAX6503UKN015 is ideal for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with both low-voltage and standard 5V systems. The device offers a preset temperature threshold of 15°C, which is factory calibrated to ±3°C accuracy, providing reliable and consistent performance without the need for external adjustments.

This temperature switch is designed to be versatile, supporting both overtemperature and undertemperature detection. It can be configured for either active-high or active-low output, which makes it easy to integrate into various circuit designs. The output stage can sink or source moderate currents, which is suitable for directly driving LEDs or interfacing with a microcontroller.

The MAX6503UKN015 boasts a low operating current of just 5.5µA (max), making it an energy-efficient solution for portable and battery-powered devices. Its robustness is further enhanced by its wide operating temperature range of -40°C to +125°C, allowing it to function reliably in harsh environments.

Applications for this temperature switch are diverse and include system thermal protection, environmental control systems, industrial controllers, and battery management systems. Its ease of use, combined with Maxim Integrated's reputation for high-quality and reliable semiconductor products, makes the MAX6503UKN015 a preferred choice for designers looking to incorporate temperature monitoring and protection features in their projects.

In summary, the MAX6503UKN015 temperature switch from Maxim Integrated is a highly reliable and precise solution for thermal monitoring, offering low power consumption, a compact form factor, and versatile functionality to meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess