EN
  • EN
  • DE

MAX6509CAUK+T

Part No MAX6509CAUK+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH PROG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold
Switching Temperature Programmable
Accuracy ±4.7°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 32μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021978-MAX6509CAUK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6509CAUK+T CAD Model

Description

Maxim Integrated's MAX6509CAUK+T Temperature Switch

The MAX6509CAUK+T is a highly precise, low-power temperature switch from Maxim Integrated, designed to deliver robust performance for a wide range of applications. This innovative component is a valuable asset for systems that require reliable temperature monitoring and control, such as industrial equipment, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The MAX6509CAUK+T offers excellent temperature accuracy, which is critical for maintaining system stability and performance. With its ability to detect precise temperature thresholds, this switch ensures that devices operate within their optimal temperature ranges, thereby enhancing longevity and efficiency.
  • Programmable Temperature Threshold: Users can program the temperature threshold according to their specific needs, providing flexibility and customizability for various applications. This feature allows for precise control over cooling and heating mechanisms within a system.
  • Low Power Consumption: Maxim Integrated has designed the MAX6509CAUK+T with energy efficiency in mind. The low power consumption of this temperature switch makes it ideal for battery-powered devices, where conserving energy is paramount.
  • Small Footprint: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small size does not compromise its performance, offering a practical solution for systems where real estate is at a premium.
  • Wide Operating Voltage Range: The MAX6509CAUK+T operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a diverse array of products.
  • Simple Integration: Integration of the MAX6509CAUK+T into existing designs is straightforward, thanks to its simple interface and minimal external component requirements. This ease of use accelerates development time and simplifies the design process.

Applications

The versatility of the MAX6509CAUK+T extends to numerous applications. It is particularly well-suited for:

  • Overtemperature Protection Circuits
  • Industrial Controllers
  • Portable Consumer Devices
  • Environmental Monitoring Systems
  • Smart Battery Packs
  • Thermal Management Systems in Computers and Servers

With its combination of precision, programmability, and low power usage, the MAX6509CAUK+T from Maxim Integrated is an exceptional choice for designers looking to incorporate reliable temperature switching capabilities into their products.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess