EN
  • EN
  • DE

LM27-2PL MDA

Part No LM27-2PL MDA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 145°C
Accuracy ±3°C
Output Type Open Drain
Output Active High
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 15µA
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Diesale
Base Product Number LM27
Standard Package 7,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342050-LM27-2PL MDA
Ultra Librarian 3D Model Ultra Librarian LM27-2PL MDA CAD Model

Description

The LM27-2PL MDA is a precision temperature sensor from Texas Instruments, designed to offer reliable and accurate temperature monitoring in a wide range of applications. This high-performance product is engineered to cater to the needs of industries that require temperature regulation and control with utmost precision.

Key Features

  • Temperature Range: The LM27-2PL MDA operates over a broad temperature range, making it suitable for various environments and conditions.
  • Accuracy: With its precise calibration, the sensor ensures accurate temperature readings, which is critical for maintaining the integrity of temperature-sensitive processes.
  • Voltage Operation: The device supports a wide range of operating voltages, providing flexibility in system design and compatibility with different types of circuitry.
  • Low Power Consumption: It is designed for efficiency, with low power consumption that makes it ideal for battery-powered or energy-conscious applications.
  • Package: The compact packaging of the LM27-2PL MDA allows for easy integration into systems without requiring significant space, making it a versatile choice for space-constrained designs.

Applications

The LM27-2PL MDA is perfect for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Data centers
  • Automotive systems
  • Medical devices

Quality and Reliability

As a product of Texas Instruments, the LM27-2PL MDA comes with the assurance of high quality and reliability that the brand is known for. The device is built to meet stringent industry standards, ensuring performance and durability even in the most demanding situations.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation, including datasheets, application notes, and design resources, to facilitate seamless integration and optimal use of the LM27-2PL MDA in their projects.

With its combination of performance, versatility, and Texas Instruments' support, the LM27-2PL MDA temperature sensor stands out as an excellent choice for professionals looking for a reliable temperature sensing solution.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess