EN
  • EN
  • DE

MAX6505UTP065

Part No MAX6505UTP065
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description DUAL TRIP SOT TEMPERATURE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3.5°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function OverTemp, /Warn
Selectable Hysteresis Yes
Features Delta Select Inputs
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 40µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6505
Standard Package 259 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705647-MAX6505UTP065
Ultra Librarian 3D Model Ultra Librarian MAX6505UTP065 CAD Model

Description

The MAX6505UTP065 is a precision temperature switch from Maxim Integrated, designed to provide a reliable and accurate solution for temperature monitoring and control in a wide range of applications. This compact device is particularly well-suited for portable electronics, industrial systems, computers, and battery-powered equipment where space is at a premium and power efficiency is crucial.

Key Features

  • Temperature Accuracy: The MAX6505UTP065 offers a high degree of accuracy, ensuring precise temperature readings that are essential for maintaining optimal system performance.
  • Low Power Consumption: With a design focused on energy efficiency, this temperature switch is ideal for battery-operated devices, as it helps to extend battery life and reduce the need for frequent charging or replacements.
  • Programmable Temperature Threshold: Users can set a specific temperature threshold, which, when crossed, triggers an output signal. This programmable feature allows for customized temperature control tailored to the specific needs of the application.
  • Compact SOT23 Package: The device is housed in a small SOT23 package, making it easy to integrate into space-constrained designs without sacrificing performance or functionality.
  • Simple Interface: With a straightforward interface, the MAX6505UTP065 can be easily integrated into a variety of circuit designs, simplifying the development process and reducing time to market.

Applications

The versatility of the MAX6505UTP065 allows it to be used in a multitude of applications, including:

  • System Thermal Protection
  • Portable Electronic Devices
  • Industrial Equipment Monitoring
  • Computer Peripherals
  • Battery Management Systems

In summary, the MAX6505UTP065 from Maxim Integrated is a high-precision, low-power temperature switch that provides robust temperature monitoring capabilities. Its programmable threshold, compact size, and ease of integration make it an excellent choice for designers looking to maintain thermal stability in their systems.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6793 $50.3790
75+ $1.3779 $103.3425
115+ $1.3349 $153.5135
155+ $1.2918 $200.2290
205+ $1.2488 $256.0040
270+ $1.1196 $302.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess