EN
  • EN
  • DE

MAX6495AAT+T

Part No MAX6495AAT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 311904-MAX6495AAT+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6495AAT+T CAD Model

Description

Maxim Integrated's MAX6495AAT+T Overvoltage-Protection Controller

The MAX6495AAT+T from Maxim Integrated is a high-performance overvoltage-protection controller that is designed to safeguard sensitive electronics against voltage spikes and surges that can occur in a variety of applications. This tiny, integrated circuit is housed in a compact 8-pin SOT23 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

This versatile device operates over a wide voltage range and is capable of handling continuous input voltages up to 72V, which makes it suitable for automotive, industrial, and telecom applications. The MAX6495AAT+T features an adjustable overvoltage lockout (OVLO) threshold that allows designers to set the desired protection level according to the specific needs of their system.

One of the key benefits of the MAX6495AAT+T is its integrated MOSFET driver, which provides a gate-drive voltage for an external n-channel MOSFET. When an overvoltage condition is detected, the MOSFET is turned off, disconnecting the load from the power supply and thus preventing damage to the downstream components. The device also includes an overvoltage flag output that signals the system when an overvoltage condition occurs, enabling additional system-level responses.

The MAX6495AAT+T also offers a low quiescent current, which is particularly important for battery-powered applications where power efficiency is critical. Additionally, it features a thermal shutdown mechanism that protects the device from overheating, further enhancing the safety of the overall system.

With its robust feature set and compact form factor, the MAX6495AAT+T is an excellent choice for designers who require reliable overvoltage protection with minimal impact on their overall system design. Its ease of integration, coupled with Maxim Integrated's reputation for quality and reliability, makes this overvoltage-protection controller a go-to solution for a wide range of applications where component protection is paramount.

Whether you are designing automotive electronics, industrial control systems, or sensitive telecom infrastructure, the MAX6495AAT+T offers the performance and reliability needed to ensure your products can withstand unexpected voltage transients and continue to operate smoothly.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess