The Maxim Integrated MAX6458UKD3A is a highly precise, low-power voltage monitor designed to maintain system reliability by monitoring the power supply voltage of digital systems. It is an essential component for applications requiring consistent and accurate voltage supervision, such as portable devices, industrial controls, and embedded systems.
Key Features:
- Supply Voltage Range: The device is capable of monitoring voltages from 1.2V to 5.5V, making it versatile for a wide range of applications.
- Low Power Consumption: With a quiescent current of just 5.5μA, the MAX6458UKD3A is optimized for battery-powered and energy-efficient systems.
- High Accuracy: It offers a precision threshold voltage accuracy of ±1.5%, ensuring reliable operation even under tight tolerances.
- Reset Timeout Delay: The built-in programmable delay provides a reset timeout from 140ms up to 1.12s, allowing for customizable system response times.
- Manual Reset Input: This feature enables a manual system reset, providing additional control for system maintenance or troubleshooting.
- Operating Temperature Range: The device is designed to operate over the extended temperature range of -40°C to +125°C, suitable for harsh environments.
- Small Package: The MAX6458UKD3A comes in a compact SOT23-5 package, saving valuable board space in space-constrained applications.
Applications:
The MAX6458UKD3A is ideal for a variety of applications where voltage monitoring is critical. These include:
- Portable Electronic Devices
- Industrial Equipment
- Medical Monitoring Devices
- Embedded Systems
- Automotive Systems
- Data Storage Systems
With its combination of low power consumption, high accuracy, and versatile features, the Maxim Integrated MAX6458UKD3A voltage monitor is a reliable solution for ensuring the stability and performance of electronic systems.