EN
  • EN
  • DE

MAX6457EUKD3C

Part No MAX6457EUKD3C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705591-MAX6457EUKD3C
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6457EUKD3C CAD Model

Description

The MAX6457EUKD3C is a highly precise single-channel voltage monitor with a manual reset input, designed and manufactured by Maxim Integrated. This compact and efficient device is ideal for monitoring the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive components to ensure reliable system operation. It is particularly well-suited for battery-powered and portable devices due to its low power consumption and small footprint.

Key Features:

  • Supply Voltage Monitoring: The MAX6457EUKD3C monitors the supply voltage and asserts a reset signal if the voltage drops below the factory-set threshold, ensuring the proper operation of the system.
  • Manual Reset Input: It features a manual reset input that allows users to initiate a system reset, providing additional control over the system behavior.
  • Low Quiescent Current: With its low quiescent current, the device is optimized for battery-powered applications, extending the overall battery life of the system it is monitoring.
  • Factory-Set Reset Thresholds: The reset thresholds are precisely set at the factory, eliminating the need for external components and simplifying the design process.
  • Compact SOT23 Package: The MAX6457EUKD3C is available in a small SOT23 package, making it an excellent choice for space-constrained applications.
  • Immune to Short Voltage Transients: The device features a built-in debounce timer that ensures it is immune to short-duration voltage transients, providing a more stable operation.

Applications:

  • Portable Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Consumer Electronics
  • Automotive Systems

The MAX6457EUKD3C from Maxim Integrated is a robust and reliable solution for voltage monitoring and system reset functions. Its precision and small size make it a versatile choice for a wide range of applications where maintaining the correct operating voltage is critical for system stability and performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess