EN
  • EN
  • DE

SMBJ4730AE3/TR13

Part No SMBJ4730AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 2W SMBJ  /  Zener Diode 3.9 V 2 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1016512-SMBJ4730AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4730AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4730AE3/TR13 Zener Diode

Microchip Technology's SMBJ4730AE3/TR13 is a high-quality Zener diode designed to provide reliable voltage regulation in a wide array of electronic applications. This component is part of the SMBJ series, which is known for its excellent performance in voltage stabilization tasks. The SMBJ4730AE3/TR13 is particularly suitable for use in situations where precise voltage control is crucial, such as in power supplies, and protection circuits for sensitive electronics.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.1V, the SMBJ4730AE3/TR13 ensures a stable voltage supply, making it an ideal choice for maintaining a consistent voltage level in a circuit.
  • Power Dissipation: This Zener diode has a power dissipation rating of 1W, which allows it to handle moderate levels of power while maintaining its voltage regulation properties.
  • Package: The device comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated surface-mount assembly processes, saving space on printed circuit boards (PCBs).
  • High Reliability: The SMBJ4730AE3/TR13 is designed for high-reliability applications, ensuring a long operational life and stable performance over time.
  • Temperature Range: It operates effectively over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

  • Power Management
  • Overvoltage Protection
  • Voltage Reference
  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Infrastructure

The SMBJ4730AE3/TR13's combination of features makes it a robust solution for designers looking to integrate a dependable voltage regulator into their systems. Whether utilized in consumer electronics or industrial applications, Microchip's Zener diode offers a blend of performance, efficiency, and reliability that engineers can trust. Its industry-standard packaging and ease of integration also make it a popular choice among manufacturers looking to streamline their production processes.

With Microchip Technology's reputation for quality and the SMBJ4730AE3/TR13's robust design, this Zener diode stands out as a top-tier component for any application requiring precise voltage control.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess