EN
  • EN
  • DE

SMAJ5933AE3/TR13

Part No SMAJ5933AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 17.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5933
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280757-SMAJ5933AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5933AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5933AE3/TR13 Zener Diode

The SMAJ5933AE3/TR13 from Microchip Technology is a robust Zener diode designed to provide precise voltage regulation and protection in a wide range of electronic circuits. This component is a testament to Microchip's commitment to delivering high-quality, reliable semiconductors that meet the stringent demands of today's electronic devices.

Key Features

  • Voltage Regulation: The SMAJ5933AE3/TR13 offers excellent voltage stability, making it an ideal choice for voltage regulation applications. With its precise Zener voltage, it ensures that your circuit maintains a constant voltage level, even amidst fluctuations in supply voltage or load conditions.
  • Power Dissipation: This Zener diode is capable of dissipating up to 1.5 watts of power, which allows it to accommodate higher power levels in your electronic designs. This makes it suitable for a range of applications, from power supplies to voltage reference circuits.
  • Surface Mount Package: Designed in a surface-mount SMA (DO-214AC) package, the SMAJ5933AE3/TR13 is optimized for automated assembly processes, making it a convenient choice for mass production. Its compact form factor also helps in saving valuable board space in densely packed circuits.
  • Thermal Performance: The device's excellent thermal performance ensures reliability over a wide operating temperature range. This characteristic is crucial for applications that are exposed to harsh environmental conditions or that generate significant amounts of heat.
  • Protection Features: In addition to voltage regulation, the SMAJ5933AE3/TR13 provides overvoltage protection, safeguarding sensitive electronic components from potential damage caused by voltage spikes and transients.

Applications

The versatility of the SMAJ5933AE3/TR13 Zener diode makes it suitable for a variety of applications, including:

  • Power management in consumer electronics
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices

With its combination of features, the SMAJ5933AE3/TR13 from Microchip Technology is an excellent choice for designers looking for a reliable Zener diode that can deliver consistent performance and protect their electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess