EN
  • EN
  • DE
  • IT

MAX6450BTA16T+T

Part No MAX6450BTA16T+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213550-MAX6450BTA16T+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6450BTA16T+T CAD Model

Description

The MAX6450BTA16T+T from Maxim Integrated is a high-precision voltage monitor designed to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This compact and efficient component is a crucial part of any power management solution, providing an extra layer of security against voltage fluctuations that could potentially damage sensitive electronic equipment.

Key Features:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system power requirements.
  • Reset Timeout Delay: It features an internally fixed reset timeout delay, which ensures that the system has adequate time to stabilize before it resumes operation after a voltage disturbance.
  • Low Power Consumption: With its low power consumption, the MAX6450BTA16T+T is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • High Accuracy: The voltage monitor provides high accuracy monitoring, which is vital for systems that require precise voltage thresholds to function correctly.
  • Compact Package: The device comes in a small 8-pin TDFN package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over the extended -40°C to +125°C temperature range, ensuring reliability in a variety of harsh environments.

Applications:

The MAX6450BTA16T+T is versatile and can be used in a range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure

Why Choose MAX6450BTA16T+T?

Maxim Integrated's commitment to quality and reliability is evident in the MAX6450BTA16T+T voltage monitor. Its precision voltage monitoring capabilities, coupled with a robust feature set, make it an excellent choice for safeguarding critical electronic systems. Whether you are designing for consumer electronics or industrial applications, this voltage monitor provides the protection and peace of mind needed to ensure your system operates without interruption.

You May Also Be Interested in

EliteMT
Lowest to $4.2044
ESMT
Lowest to $1.2146
ESMT
Lowest to $3.6531
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
Shindengen
Lowest to $0.2264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5200 $68.4000
105+ $1.2470 $130.9350
165+ $1.2083 $199.3695
225+ $1.1694 $263.1150
290+ $1.1306 $327.8740
385+ $1.0142 $390.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess