EN
  • EN
  • DE

MAX6390X529D4+T

Part No MAX6390X529D4+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705480-MAX6390X529D4+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6390X529D4+T CAD Model

Description

The MAX6390X529D4+T is a robust, high-quality voltage supervisor from Maxim Integrated, designed to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This component is part of Maxim's extensive line of circuit protection devices, which are engineered to provide precise monitoring and control of power supply voltages.

Key Features

  • Voltage Monitoring Precision: The MAX6390X529D4+T offers precise monitoring of the supply voltage with a factory preset threshold, ensuring that the system operates within its designed voltage parameters.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, thus contributing to the overall energy efficiency of the system it is integrated into.
  • Reset Timeout: It features a programmable reset timeout period, allowing designers to customize the duration of the reset signal based on specific system requirements.
  • Operating Temperature Range: The device operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Form Factor: The MAX6390X529D4+T is available in a compact package, enabling it to fit into space-constrained applications without compromising performance.

Applications

The MAX6390X529D4+T is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Devices
  • Automotive Systems

Why Choose MAX6390X529D4+T?

Maxim Integrated's commitment to quality and reliability is evident in the MAX6390X529D4+T voltage supervisor. With its precision voltage monitoring, low power consumption, and flexible design options, this component is an excellent choice for designers looking to enhance system stability and protect against power supply anomalies. Whether used in consumer electronics or industrial applications, the MAX6390X529D4+T delivers the performance and reliability that Maxim Integrated is known for.

You May Also Be Interested in

Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6311 $61.0488
19+ $6.2613 $118.9647
29+ $6.0661 $175.9169
40+ $5.8697 $234.7880
51+ $5.6745 $289.3995
69+ $5.0878 $351.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess