EN
  • EN
  • DE

MAX636BCSA+T

Part No MAX636BCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705398-MAX636BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX636BCSA+T CAD Model

Description

Maxim Integrated MAX636BCSA+T Voltage Regulator

The Maxim Integrated MAX636BCSA+T is a high-performance, low-dropout linear voltage regulator designed for applications requiring a high level of precision and reliability. This component is ideal for portable devices, microprocessors, and other electronics that require a stable power supply with minimal power loss.

The MAX636BCSA+T operates with an input voltage range from 2.7V to 11.5V, making it versatile for various power supply configurations. It provides a fixed output voltage of 5V, which is a common requirement for many digital circuits. With its tight output voltage tolerance, this regulator ensures consistent performance even under varying load conditions.

One of the key features of the MAX636BCSA+T is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices, where maximizing the use of available power is critical. The device also boasts a low quiescent current, contributing to its overall power efficiency, which is essential for extending battery life in portable applications.

The MAX636BCSA+T comes in a compact SOIC-8 package, which is suitable for space-constrained designs. It also includes thermal overload protection and short-circuit protection, enhancing the safety and durability of the end product. The thermal protection feature ensures that the device operates within a safe temperature range, while the short-circuit protection guards against damage due to faults in the circuit.

Maxim Integrated is known for its high-quality components that provide reliable operation across a wide range of temperatures, and the MAX636BCSA+T is no exception. It can operate over an industrial temperature range of -40°C to +85°C, ensuring stability and performance in diverse operating environments.

In summary, the MAX636BCSA+T from Maxim Integrated is a robust and efficient voltage regulator that offers precise voltage control, low power dissipation, and protection features in a small package. It is an excellent choice for designers looking for a reliable power management solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess