Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6323
Standard Package 124 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705196-MAX6323CUT29+
Ultra Librarian 3D Model Ultra Librarian MAX6323CUT29+ CAD Model

Description

Maxim Integrated's MAX6323CUT29+ Microprocessor Reset Circuit

The MAX6323CUT29+ is a highly reliable and precise microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in μP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring. This makes the MAX6323CUT29+ an ideal choice for a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment.

This device performs a critical function by asserting a reset signal whenever the V<sub>CC supply voltage falls below a preset threshold, ensuring that the μP powers up in a known state. The reset signal remains asserted for a period after V<sub>CC has risen above the reset threshold level, providing ample time for the system to stabilize before the processor begins operation. This timeout period is known as the reset timeout period.

Featuring a factory-set reset threshold voltage of 2.93V, the MAX6323CUT29+ ensures compatibility with 3V-powered systems. Its low supply current of 1.2μA (typical) makes it particularly suitable for use in portable equipment where extending battery life is of paramount importance.

The reset output stage of the MAX6323CUT29+ is push-pull, which eliminates the need for an external pull-up resistor and further simplifies system design. The device comes in a compact, 6-pin SOT-23 package, making it an excellent choice for space-constrained applications.

Key features of the MAX6323CUT29+ include:

  • Factory-set reset threshold voltage: 2.93V
  • Low supply current: 1.2μA (typ.)
  • Reset timeout period: 140ms (min.)
  • Push-pull reset output
  • Compact 6-pin SOT-23 package
  • Operating temperature range: -40°C to +85°C
  • No external components required

With its precision voltage monitoring and low power consumption, the MAX6323CUT29+ from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and extend battery life in their digital and microprocessor-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention