EN
  • EN
  • DE

MAX6308UK00D4

Part No MAX6308UK00D4
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705099-MAX6308UK00D4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6308UK00D4 CAD Model

Description

Maxim Integrated Product Overview: MAX6308UK00D4

The MAX6308UK00D4 is a precision, low-power microprocessor (µP) supervisory circuit manufactured by Maxim Integrated, designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single 3.3V power-supply voltage.

Key Features

  • Voltage Monitoring: This device keeps a watchful eye on the system voltage, ensuring that it remains within acceptable thresholds for reliable operation. It features a factory preset reset threshold voltage of 3.08V, tailored for 3.3V-powered systems.
  • Reset Timeout: The MAX6308UK00D4 offers a 140ms minimum power-on reset timeout duration, providing ample time for the system to stabilize upon power-up before the microprocessor is allowed to run.
  • Manual Reset Input: A manual reset input is available, allowing for an external trigger to initiate a system reset. This is a useful feature for system maintenance or recovery without the need to cycle power.
  • Low Power Consumption: With its low supply current of only 1µA (typical), this device is ideal for power-sensitive applications.
  • Compact SOT23 Packaging: The small SOT23-5 package makes it suitable for space-constrained applications without compromising performance.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions.

Applications

The MAX6308UK00D4 is ideal for use in a range of applications that require reliable voltage monitoring and system reset functions. These include:

  • Portable/Battery-Powered Equipment
  • Embedded Control Systems
  • Computers and Servers
  • Data Storage Equipment
  • Medical Devices

In summary, the MAX6308UK00D4 from Maxim Integrated is a robust µP supervisory circuit that provides key features for system stability and reliability. Its low power consumption, compact packaging, and integrated functionality make it an excellent choice for designers looking to enhance system integrity with minimal additional complexity.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess