EN
  • EN
  • DE

SMBJ5925BE3/TR13

Part No SMBJ5925BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5925
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281003-SMBJ5925BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5925BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5925BE3/TR13 Zener Diode

The SMBJ5925BE3/TR13 from Microchip Technology is a robust Zener diode designed to provide precision voltage regulation and protection for various electronic applications. This particular component is part of Microchip's extensive range of semiconductor products, known for their reliability and performance.

Encased in a DO-214AA (SMB) surface-mount package, the SMBJ5925BE3/TR13 ensures a compact footprint on printed circuit boards, making it ideal for space-constrained applications. The device is designed to handle a power dissipation of 3W, which is substantial for its size, offering a practical solution for voltage regulation and protection in a variety of circuits.

One of the key features of the SMBJ5925BE3/TR13 is its Zener voltage, which is precisely regulated to ensure consistent performance. This Zener diode is specifically designed to operate at a nominal Zener voltage of 110V, making it suitable for applications that require a stable reference voltage in this range.

The device also boasts a high surge capability, which enables it to withstand transient over-voltage events, thereby safeguarding sensitive electronic components from voltage spikes that could potentially cause damage. This makes the SMBJ5925BE3/TR13 an excellent choice for surge protection in consumer electronics, telecommunications equipment, and industrial control systems.

Furthermore, the SMBJ5925BE3/TR13 is characterized by its low leakage current and excellent stability over time and temperature variations, which contributes to its overall reliability. It also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

Microchip Technology provides this Zener diode in a tape and reel format (TR13), facilitating automated assembly processes and ensuring efficient handling and placement during the manufacturing of electronic devices. With its combination of compact size, power capability, and precision voltage regulation, the SMBJ5925BE3/TR13 is an indispensable component for designers seeking to incorporate reliable voltage control in their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess