EN
  • EN
  • DE

UDZSNPTE-1715B

Part No UDZSNPTE-1715B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398645-UDZSNPTE-1715B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZSNPTE-1715B CAD Model

Description

The UDZSNPTE-1715B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor, specifically designed to protect sensitive electronic circuits from damage caused by voltage transients. These transients can originate from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Featuring a quick response time and low clamping voltage, the UDZSNPTE-1715B ensures reliable protection for downstream components in a variety of applications.

Applications:

  • Portable Electronics: ESD protection for smartphones, tablets, and wearable devices.
  • Automotive Electronics: Surge protection for automotive control units (ECUs) and sensors.
  • Industrial Control Systems: Transient voltage suppression for programmable logic controllers (PLCs) and industrial PCs.
  • Networking and Telecommunications: Protection for Ethernet ports, data lines, and communication interfaces.
  • Medical Equipment: Ensuring reliable operation of patient monitoring devices and diagnostic tools.

Features:

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage seen by downstream components during a transient event.
  • Fast Response Time: Reacts quickly to voltage surges, minimizing potential damage.
  • Compact Surface Mount Package: Suitable for high-density PCB designs.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Leakage Current: Minimizes power consumption in standby mode.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, increasing system robustness.
  • Reduced Downtime: Minimizes equipment failures caused by voltage surges, reducing downtime and maintenance costs.
  • Improved Product Safety: Prevents electrical hazards and helps ensure compliance with safety regulations.
  • Extended Product Lifespan: Protects components from cumulative damage caused by repeated transient events, prolonging product lifespan.
  • Cost-Effective Solution: Provides a reliable and affordable solution for transient voltage suppression.

Additional Details:

The UDZSNPTE-1715B features a standoff voltage of 17V and a breakdown voltage that is typically slightly higher. Its surge current capability is specified in the datasheet, typically measured using an 8/20μs pulse waveform. The package is typically a small surface-mount type such as SOD-323, ideal for space-constrained applications. Like many Rohm Semiconductor products, it also adheres to RoHS standards, making it environmentally friendly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,059 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess