EN
  • EN
  • DE

PESD2NFC-LYL

Part No PESD2NFC-LYL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24VWM DFN1006-2 / Clamp Ipp Tvs Diode Surface Mount DFN1006-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP USA Inc.
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Power Line Protection No
Mounting Type Surface Mount
Package / Case SOD-882
Supplier Device Package DFN1006-2
Standard Package 1
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1346228-PESD2NFC-LYL
Ultra Librarian 3D Model Ultra Librarian PESD2NFC-LYL CAD Model

Description

Product Overview: NXP PESD2NFC-LYL

The NXP PESD2NFC-LYL is an advanced protection device designed to safeguard Near Field Communication (NFC) interfaces in a wide array of applications. This component is a part of NXP's extensive ESD protection diode portfolio, providing reliable and robust defense against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient phenomena.

Key Features

  • Bi-directional ESD protection: The PESD2NFC-LYL offers bi-directional ESD protection up to the maximum level defined in the IEC61000-4-2 international standard, thereby ensuring the safety of both the device and the user during ESD events.
  • Low capacitance: With extremely low line capacitance, this component is particularly suitable for high-speed data lines, ensuring minimal signal attenuation and preserving signal integrity for NFC communications.
  • Low clamping voltage: The device's low clamping voltage ensures that sensitive circuitry is well-protected from transient over-voltage, which can otherwise lead to permanent damage.
  • Small package design: The PESD2NFC-LYL comes in a small, leadless package, making it ideal for space-constrained applications without compromising on performance.

Applications

The NXP PESD2NFC-LYL is particularly suited for protecting NFC interfaces found in a variety of consumer electronics. This includes, but is not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Point of Sale (POS) terminals
  • Access control systems
  • Portable medical devices

Performance Benefits

Implementing the PESD2NFC-LYL in your design not only ensures compliance with global ESD protection standards but also enhances the longevity and reliability of your products. Its low capacitance feature is critical for maintaining the high-speed performance that is essential for NFC communication, while its small footprint allows for greater design flexibility and innovation in compact electronic devices.

Overall, the NXP PESD2NFC-LYL is an indispensable component for any application requiring high-performance ESD protection for NFC interfaces, providing peace of mind for both manufacturers and end-users alike.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess