EN
  • EN
  • DE

MAX6143AASA25+

Part No MAX6143AASA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.8μVp-p
Noise - 10Hz to 10kHz 6.8μVrms
Voltage - Input 4.5 V to 40 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137087-MAX6143AASA25+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6143AASA25+ CAD Model

Description

Maxim Integrated MAX6143AASA25+ Precision Voltage Reference

The MAX6143AASA25+ is a high-precision voltage reference component from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and industrial process control systems. This device is characterized by its low dropout voltage and low noise, making it an ideal choice for high-performance applications where stability and accuracy are crucial.

With an output voltage of 2.5V, the MAX6143AASA25+ offers a tight output voltage accuracy of ±0.02% (max) at 25°C. This precision is maintained over a wide temperature range, with a temperature coefficient as low as 3ppm/°C (max), ensuring reliable performance under varying environmental conditions. The device is capable of sourcing or sinking up to 5mA of load current, providing flexibility in a range of applications.

The MAX6143AASA25+ boasts an impressive low noise specification of only 1.5µVp-p/V (0.1Hz to 10Hz), contributing to the overall signal integrity in sensitive analog circuits. Additionally, the device features a low dropout voltage, making it suitable for use in systems with limited headroom between the input supply and the output voltage.

Designed with a robust build, the MAX6143AASA25+ is offered in an 8-pin SOIC package, which is both compact and easy to integrate into space-constrained designs. The device also includes a force and sense connection, allowing for remote voltage sensing and compensation for voltage drops in the supply lines, further enhancing the accuracy of the voltage reference.

For applications requiring a stable reference under variable operating conditions, the MAX6143AASA25+ includes short-circuit protection and thermal shutdown features, ensuring the device's longevity and reliability. With its combination of high precision, low noise, and stability, the MAX6143AASA25+ from Maxim Integrated is an excellent choice for engineers and designers looking for a dependable voltage reference solution.

Whether for high-precision industrial equipment, sensitive measurement devices, or any other application demanding a stable and accurate reference voltage, the MAX6143AASA25+ delivers performance that can be counted on.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess