EN
  • EN
  • DE

XTR111AIDRCRG4

Part No XTR111AIDRCRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PREC VOLT-CURR CONV/TX 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 550μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 056214-XTR111AIDRCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR111AIDRCRG4 CAD Model

Description

Product Overview: XTR111AIDRCRG4

The XTR111AIDRCRG4 is a precision voltage-to-current converter/transmitter designed by Texas Instruments, tailored for analog signal transmission and conditioning in a wide array of industrial and process control applications. This high-quality integrated circuit (IC) is especially suitable for converting a voltage input signal into a current output signal in a 4-20mA current loop system.

Key Features

  • Versatile Input Range: The XTR111AIDRCRG4 can accommodate a broad input voltage range, ensuring compatibility with various sensors and input signals.
  • Current Loop Drive: Capable of providing an output current range from 4mA to 20mA, it can also support 3mA to 21mA with an external resistor.
  • High Accuracy: Precision is paramount in control systems, and this product delivers with low offset errors and high linearity, ensuring accurate signal transmission.
  • Supply Voltage: The device operates from a 7.5V to 36V supply, making it flexible for use in multiple supply environments.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes energy usage, an essential feature for continuous process control operations.
  • Robust Output Stage: The output stage is protected against overvoltage conditions, enhancing the durability and reliability of the device.
  • Flexible Configuration: Users can configure the XTR111AIDRCRG4 for two-wire (loop-powered) or three-wire applications, providing versatility in implementation.

Applications

The XTR111AIDRCRG4 is ideal for a variety of applications that require precise current control, including:

  • Process control transmitters
  • Data acquisition systems
  • Industrial control systems
  • Portable instrumentation
  • Factory automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR111AIDRCRG4 is no exception. It is built to meet high standards, ensuring stable performance in demanding environments. The device is available in a SON-8 package, offering a compact footprint for space-constrained applications.

With its robust feature set and Texas Instruments' reputation for quality, the XTR111AIDRCRG4 stands out as a reliable choice for professionals seeking an efficient voltage-to-current conversion solution.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess