Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.08%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 24μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 85μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069765-MAX6133BASA30+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133BASA30+ CAD Model

Description

The MAX6133BASA30+ is a high-precision, low-dropout voltage reference from Maxim Integrated. This component comes in a compact 8-pin SOIC package and is designed to provide a fixed voltage of 3.0V. It is well-suited for precision voltage regulation tasks in a variety of electronic applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Stable Fixed Voltage: The MAX6133BASA30+ offers a stable 3.0V output, which is crucial for maintaining accuracy in sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this voltage reference can operate effectively even when the supply voltage is close to the output voltage, ensuring consistent performance.
  • High Accuracy: The device boasts an impressive initial accuracy of ±0.04%, making it ideal for precision applications.
  • Low Temperature Coefficient: The MAX6133BASA30+ has a low temperature coefficient, typically 3ppm/°C, which means its output remains stable over a wide temperature range.
  • Low Noise: It features low output noise, which is beneficial for applications where a quiet voltage reference is critical.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

  • Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Industrial Control Systems

The MAX6133BASA30+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for precision electronics. Its combination of accuracy, stability, and low noise makes it a versatile choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for LT1236CIN8-5#PBF
Texas Instruments
IC VREF SHUNT 5V SOT23-5
Lowest to $1.6826
ECAD model for LM3411AM5-5.0/NOPB
Analog Devices Inc.
LOW-POWER, FIXED REFERENCE / Voltage Reference IC V
Need more? Email Us
ECAD model for MAX6037AAUK25
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $6.6633
ECAD model for LM4040BEX3-2.5
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
ECAD model for LM4040BIX3-3.0+T
Maxim Integrated
Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8CERDIP
Lowest to $19.5582
ECAD model for MAX6241AMJA
Texas Instruments
IC VREF SERIES 0.05% SOT23-6 / Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-6
Lowest to $23.9394
ECAD model for REF3425QDBVRQ1
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5335
ECAD model for TLVH431QDBZT
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Lowest to $0.0668
ECAD model for AP431SBRTR-G1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention