Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 60µVp-p
Noise - 10Hz to 10kHz 60µVrms
Voltage - Input 5.2V ~ 12.6V
Current - Supply 125µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6065
Standard Package 92 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925501-MAX6065BEUR
Ultra Librarian 3D Model Ultra Librarian MAX6065BEUR CAD Model

Description

Maxim Integrated's MAX6065BEUR Precision Voltage Reference

The MAX6065BEUR from Maxim Integrated is a high-quality, precision voltage reference that offers a fixed output voltage of 2.5V with an impressive accuracy of ±0.08%. This tiny but robust component comes in a miniature SOT-23 package, making it an ideal choice for space-constrained applications where precision voltage reference is imperative.

This device is designed to maintain a stable voltage output over a wide range of operating conditions, including changes in temperature, load conditions, and power supply variations. The MAX6065BEUR features a low dropout voltage, which means it can operate effectively with a minimal difference between the input voltage and the output voltage, thus enhancing its efficiency in battery-powered devices.

One of the standout features of the MAX6065BEUR is its low temperature coefficient, typically 20ppm/°C, which ensures a consistent output voltage even with significant temperature variations. This makes it particularly suitable for high-precision applications such as data converters, portable instrumentation, and industrial control systems where temperature-induced voltage fluctuations cannot be tolerated.

In addition to its precision and stability, the MAX6065BEUR offers excellent transient response, ensuring that the output voltage remains stable in the face of rapid changes in load, which is critical for maintaining the accuracy of sensitive analog circuits. Furthermore, the device includes a force-sense configuration that allows for remote voltage sensing, compensating for any voltage drop due to PCB trace resistance, thereby guaranteeing the accuracy of the voltage delivered to the load.

The MAX6065BEUR operates over a wide supply voltage range from +2.7V to +12.6V and is specified over the extended industrial temperature range of -40°C to +125°C. With its combination of high precision, low power consumption, and small size, the MAX6065BEUR from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

Whether you're developing precision instrumentation, battery management systems, or any other application that demands a high-accuracy voltage reference, the MAX6065BEUR is a component that promises to deliver consistent performance and uphold the integrity of your design.

You May Also Be Interested in

Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Linear Technology
IC VREF SERIES 2.5V 3DFN
Lowest to $6.3315
ECAD model for LT6660KCDC-2.5#TRPBF
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR
Texas Instruments
IC VREF SHUNT 2.048V SC70
Lowest to $3.2820
ECAD model for LM4040A20IDCKR
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $0.6152
ECAD model for LM4040C30IDBZR
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0628 $78.1256
5+ $32.0515 $160.2575
7+ $31.0503 $217.3521
9+ $30.0477 $270.4293
12+ $29.0465 $348.5580
15+ $26.0415 $390.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention