EN
  • EN
  • DE

MAX6010AEUR+T

Part No MAX6010AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 7mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 3.2 V to 5.5 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069645-MAX6010AEUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6010AEUR+T CAD Model

Description

Overview of MAX6010AEUR+T Precision Voltage Reference

The MAX6010AEUR+T from Maxim Integrated is a high-precision voltage reference component designed to offer a stable and accurate reference voltage for a wide range of applications. This device is particularly well-suited for high-performance data converters, precision voltage sources, and other applications requiring a fixed reference voltage with minimal deviation over temperature and time.

Key Features

  • High Accuracy: The MAX6010AEUR+T provides an output voltage of 1.25V with an impressive initial accuracy of ±0.2%. This tight accuracy ensures reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: It exhibits a low temperature coefficient of 35ppm/°C (max), which minimizes the variation of the output voltage over a wide temperature range (-40°C to +125°C), making it ideal for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to maintain a stable output even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Wide Supply Range: The MAX6010AEUR+T is capable of operating over a wide supply voltage range from 2.5V to 12.6V, providing flexibility in different power supply configurations.
  • Low Quiescent Current: It features a low quiescent current of 95µA (max), which is beneficial for battery-powered devices as it helps in prolonging battery life.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The MAX6010AEUR+T is versatile and can be used in a variety of industries and applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Medical equipment

With its high precision, stability, and low power consumption, the MAX6010AEUR+T is a reliable choice for designers looking to ensure the accuracy and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4813 $52.3691
17+ $6.1385 $104.3545
26+ $5.9467 $154.6142
35+ $5.7549 $201.4215
45+ $5.5631 $250.3395
61+ $4.9876 $304.2436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess