Products specifications

Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1503556-MIC2585-2JYTS TR
Ultra Librarian 3D Model Ultra Librarian MIC2585-2JYTS TR CAD Model

You May Also Be Interested in

Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD / Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Need more? Email Us
ECAD model for DRV103H/2K5
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $6.7542
ECAD model for TPS259827LNRGET
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557ELBTR
Texas Instruments
2.5V to 18V High-Performance Hot Swap Controller and ORing Controller
Need more? Email Us
ECAD model for TPS24742RGE
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Need more? Email Us
ECAD model for DRF1201
Analog Devices Inc.
Hot Swap Controller 2.9V-15V 16-QFN
Lowest to $23.8168
ECAD model for LTC4281CUFD
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
ECAD model for MAX5930AEEG+
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention