Maxim Integrated's MAX5969CETE+T Ethernet Power-Sourcing Equipment Controller
The MAX5969CETE+T is a cutting-edge Power over Ethernet (PoE) Power-Sourcing Equipment (PSE) controller designed and manufactured by Maxim Integrated. This innovative component is tailored to facilitate the delivery of DC power along with data over Ethernet cabling, enabling the seamless integration of power and data networking for devices such as IP cameras, wireless access points, and VoIP phones. By adhering to the IEEE 802.3af/at standards, the MAX5969CETE+T ensures compatibility with a wide range of powered devices (PDs).
This PSE controller is packaged in a compact, 16-pin TQFN (Thin Quad Flat No leads) with an extended temperature range of -40°C to +85°C, making it suitable for various industrial and commercial applications. The MAX5969CETE+T integrates multiple features to ensure efficient and reliable operation, such as an internal MOSFET for pass-through data signals, a built-in detection and classification engine, and an advanced power management system.
Key features of the MAX5969CETE+T include:
- IEEE 802.3af/at Compliance: Ensures interoperability with compliant PDs.
- Integrated Power MOSFET: Supports up to 600mA of continuous current.
- Auto-Retraining: Automatically re-detects and reclassifies PDs when needed.
- LED Indicators: Provides visual status for power-good, detection, and classification.
- Programmable Power Limits: Allows customization of power budgets for different PDs.
- Robust Protection: Features over-temperature, over-current, and under-voltage lockout protections.
The MAX5969CETE+T is ideal for network administrators and system integrators looking to deploy PoE solutions that require minimal external components and offer high levels of integration. Its robust protection mechanisms and programmable features make it a reliable choice for building sophisticated PoE systems that can adapt to a variety of power requirements.
With Maxim Integrated's reputation for high-quality semiconductor products, the MAX5969CETE+T stands out as a reliable and versatile PSE controller that can help streamline the development of PoE-enabled networks, ensuring a more efficient and flexible power management solution for Ethernet-based devices.