EN
  • EN
  • DE

MAX5955AUEE+

Part No MAX5955AUEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC HOT SWAP CTRLR GP 16QSOP / Hot Swap Controller, Monitor 2 Channel General Purpose 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series VariableSpeed/BiLevel™
Package Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating 0°C ~ 85°C
Current - Supply 1.2 mA
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX5955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 100
Win Source Part Number 1231156-MAX5955AUEE+
Ultra Librarian 3D Model Ultra Librarian MAX5955AUEE+ CAD Model

Description

Maxim Integrated's MAX5955AUEE+ Hot-Swap Controller

The MAX5955AUEE+ from Maxim Integrated is a highly sophisticated hot-swap controller designed to provide safe insertion and removal of circuit boards from a live backplane. This component is particularly useful in systems where maintenance or upgrades need to be performed without shutting down the entire system, such as servers, telecommunications equipment, and network switches.

The device operates with supply voltages ranging from +9V to +80V, making it versatile for various applications. It features an integrated charge pump that controls the external N-channel MOSFET, allowing for the smooth application of the supply voltage to the load and minimizing inrush current during the hot-swap event. This ensures the integrity of the power system and prevents glitches that could lead to data loss or system instability.

One of the key features of the MAX5955AUEE+ is its programmable current limit. This allows designers to set a current threshold specific to their system requirements, providing additional protection against overcurrent conditions. The device also offers a programmable circuit-breaker function which can latch off the MOSFET if the overcurrent condition persists, adding another layer of safety.

The MAX5955AUEE+ includes an array of diagnostic features such as overvoltage and undervoltage protection, ensuring that the connected load is protected from harmful voltage conditions. It also provides a fault signal output, which alerts the system in the event of an overcurrent, overvoltage, undervoltage, or thermal shutdown condition, allowing for prompt response to potential issues.

For enhanced thermal management, the MAX5955AUEE+ is offered in a 16-pin TSSOP package with an exposed pad, which aids in heat dissipation. Its compact form factor is ideal for space-constrained applications.

Overall, Maxim Integrated's MAX5955AUEE+ hot-swap controller is a robust solution for power management in high-availability systems. Its combination of protection features, programmability, and diagnostic capabilities make it an essential component for reliable and continuous system operation.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess