EN
  • EN
  • DE

MAX802TESA+T

Part No MAX802TESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.085V 1 Active Low/Push-Pull 8-Pin SOIC N T/R / 3.0V/3.3V MICROPROCESSOR SUPERVI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 787041-MAX802TESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX802T
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX802TESA+T CAD Model

Description

Maxim Integrated MAX802TESA+T Voltage Supervisor IC

The MAX802TESA+T from Maxim Integrated is a precision voltage supervisor IC designed to maintain system integrity by monitoring the power supply voltage in digital systems. This compact, highly reliable component is an essential part of any system where data integrity is critical, and power fluctuations need to be managed effectively.

Encased in an 8-pin SOIC package, the MAX802TESA+T is engineered to detect under-voltage conditions, thereby safeguarding microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices from unpredictable system behavior that can arise during power-up, power-down, or if the supply voltage drops unexpectedly during normal operation. When the monitored voltage falls below the factory-set reset threshold, the reset output is asserted, which remains active until the voltage recovers and a reset timeout period has elapsed, ensuring the system has stabilized before operation resumes.

The device features a reset threshold voltage of 4.65V, which is suitable for 5V-powered systems. Its active-low reset output is guaranteed to be in the correct state for VCC down to 1V, which provides a wide operating range. The MAX802TESA+T also boasts a low supply current of only 40µA (typical), making it an energy-efficient choice for power-sensitive applications.

Furthermore, the MAX802TESA+T offers an impressive temperature range from -40°C to +85°C, which allows it to perform reliably in a variety of environmental conditions. This makes it an ideal voltage monitoring solution for industrial, automotive, and consumer electronics where temperature extremes are common.

Maxim Integrated's commitment to quality and reliability is evident in the design and production of the MAX802TESA+T. With its precise voltage monitoring capabilities and robust feature set, this voltage supervisor IC is an excellent choice for designers who require a high level of system stability and protection against power supply anomalies.

Incorporating the MAX802TESA+T into your design will ensure that your systems operate reliably and continue to provide the performance expected, even in the face of challenging power conditions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3102 $84.9306
5+ $23.2294 $116.1470
8+ $22.5029 $180.0232
11+ $21.7775 $239.5525
14+ $21.0510 $294.7140
19+ $18.8739 $358.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess