EN
  • EN
  • DE

MAX5942BESE

Part No MAX5942BESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704831-MAX5942BESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5942BESE CAD Model

Description

Maxim Integrated MAX5942BESE: Ethernet Power Sourcing Equipment Interface

The MAX5942BESE from Maxim Integrated is a highly integrated solution designed for Power-over-Ethernet (PoE) applications. As a power sourcing equipment (PSE) interface IC, it facilitates the delivery of DC power along with data over Ethernet cabling to powered devices (PDs). This product is particularly suitable for network switches, routers, and midspan power injectors that require PoE capabilities compliant with the IEEE 802.3af standard.

Contained within a compact 16-pin narrow SOIC package, the MAX5942BESE offers a robust feature set that simplifies the implementation of PoE functionality. Its primary function is to detect compatible PDs, ensure safe power injection, and monitor the power usage to prevent electrical overloads. The device achieves this through a combination of signature detection, classification, current limiting, and DC disconnect features.

The signature detection capability ensures that only IEEE 802.3af-compliant devices receive power, preventing damage to incompatible equipment. Once a valid PD is detected, the MAX5942BESE proceeds with the classification process, determining the power requirements of the PD and enabling the PSE to manage its power budget effectively. The integrated current limit function protects the PSE against overcurrent conditions, while the DC disconnect feature provides a means for remotely disconnecting the PD without the need for user intervention.

Another significant advantage of the MAX5942BESE is its support for high-power applications up to 40W per port, exceeding the standard PoE power levels. This makes it suitable for a broader range of devices, including those requiring more power, such as pan-tilt-zoom (PTZ) cameras or wireless access points with higher power demands.

The device also boasts excellent thermal performance and includes thermal shutdown protection, ensuring reliable operation even in environments with elevated temperatures. With its integrated MOSFET and sense resistor, the MAX5942BESE reduces the need for external components, which minimizes the PCB footprint and simplifies the design and manufacturing process.

In summary, the MAX5942BESE from Maxim Integrated is a versatile and efficient solution for adding PoE capabilities to network equipment, offering protection, control, and high-power support in a user-friendly package.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess