EN
  • EN
  • DE

MAX875ACSA+T

Part No MAX875ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706948-MAX875ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX875ACSA+T CAD Model

Description

Maxim Integrated MAX875ACSA+T Low-Power, Low-Dropout Voltage Reference

The Maxim Integrated MAX875ACSA+T is a highly precise, low-power, low-dropout voltage reference IC that serves as an excellent choice for portable and battery-powered applications where power efficiency and accuracy are crucial. This device is part of the MAX875 series, known for its stability and reliability in providing a fixed voltage reference.

Key Features

  • Output Voltage: The MAX875ACSA+T offers a stable and precise output voltage of 2.5V, which is ideal for ADCs, DACs, and other precision analog circuitry.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can maintain accurate output even when the supply voltage is close to the output voltage, enhancing its performance in low-voltage operations.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.2% and temperature coefficient as low as 20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming a mere 180µA of supply current, which decreases to 150µA in shutdown mode.
  • Wide Operating Temperature Range: The MAX875ACSA+T is operational over a broad temperature range from -40°C to +85°C, making it suitable for various industrial environments.
  • Package: It is available in an 8-pin SOIC package, which is conducive for space-constrained applications.

Applications

The MAX875ACSA+T is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems (ADCs/DACs)
  • Digital voltmeters
  • Precision voltage regulators
  • Industrial control systems

Conclusion

With its high precision, low power consumption, and small footprint, the Maxim Integrated MAX875ACSA+T stands out as a top-tier voltage reference solution for designers who require reliable and consistent performance in their applications. This component is a testament to Maxim Integrated's commitment to providing high-quality, integrated circuits for the most demanding of applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess