EN
  • EN
  • DE

MAX5922BEUI+T

Part No MAX5922BEUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Industry's First Single-Port Network Power Switch for Power-over-LAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.026 W
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Channels 1
Number of Outputs 1
Number of Pins 28
Power Dissipation 1.026 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075521-MAX5922BEUI+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5922BEUI+T CAD Model

Description

Maxim Integrated MAX5922BEUI+T - Hot Swap Controllers

The MAX5922BEUI+T from Maxim Integrated is a sophisticated hot swap controller designed to enhance the safety and reliability of high-availability systems. This component enables safe board insertion and removal from a live backplane, minimizing the risk of damage to both the electronic components and the power supply. With its advanced features, the MAX5922BEUI+T is an ideal solution for managing power distribution in servers, telecom equipment, and other complex electronic systems.

Key Features

  • Integrated MOSFET: The MAX5922BEUI+T comes with an internal MOSFET, which simplifies the design by reducing the number of external components required.
  • Adjustable Current Limit: This device offers an adjustable overcurrent protection feature that safeguards the system against excessive current draw, which could otherwise lead to overheating or damage.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application requirements and ensuring versatility across different platforms.
  • Programmable Startup Time: Users can set the startup time to meet specific system requirements, allowing for a controlled power ramp-up.
  • Thermal Shutdown: The MAX5922BEUI+T includes a thermal shutdown feature that automatically turns off the power if the device temperature exceeds safe operating limits.

Applications

The MAX5922BEUI+T's robust feature set makes it suitable for a wide array of applications where power management and protection are critical. It is commonly used in:

  • Redundant Power Supplies
  • Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Control Systems

Package and Availability

This hot swap controller is available in a 28-pin TSSOP package, denoted by the suffix 'EUI' in its part number, and is offered on tape and reel ('+T') for ease of manufacturing and assembly in high-volume production environments. Maxim Integrated's commitment to quality ensures that the MAX5922BEUI+T meets the stringent requirements of enterprise-level hardware applications.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess