Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series VariableSpeed/BiLevel™
Package Tube
Product Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications PCI Express®
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.2 mA
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX5906
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882094-MAX5906EEE+
Ultra Librarian 3D Model Ultra Librarian MAX5906EEE+ CAD Model

Description

Maxim Integrated MAX5906EEE+ Hot-Swap Controller

The Maxim Integrated MAX5906EEE+ is a state-of-the-art hot-swap controller designed to enable safe insertion and removal of circuit boards from a live backplane. This compact and efficient integrated circuit (IC) is housed in a 16-pin QSOP package, making it an ideal choice for space-constrained applications. The MAX5906EEE+ offers robust protection features and is engineered to manage the inrush current during board insertion, preventing glitches on the power supply rail and protecting both the electronic card and the backplane from electrical damage.

At the heart of the MAX5906EEE+ is its ability to control the inrush current through an external N-channel MOSFET. The device ensures a smooth and controlled power-up sequence, thereby minimizing the stress on the components. It features programmable current limiting, which is adjustable through an external resistor, allowing for precise control over the maximum current that can be drawn during startup or fault conditions.

The MAX5906EEE+ also includes comprehensive fault protection features. It boasts an overcurrent protection (OCP) circuit that latches off the MOSFET if the load current exceeds a user-defined threshold. Additionally, the device provides under-voltage and over-voltage protection, ensuring that the power supply remains within safe operating limits. The built-in thermal shutdown feature further enhances the safety of the system by turning off the MOSFET if the die temperature exceeds a safe threshold, protecting against overheating.

For system monitoring and diagnostics, the MAX5906EEE+ offers a fault signal output that asserts in the event of an overcurrent, overvoltage, undervoltage, or thermal shutdown condition. This allows for easy integration with system management controllers, enabling timely and appropriate responses to any fault conditions.

The MAX5906EEE+ operates over a wide voltage range and is suitable for various applications, including servers, storage systems, and telecommunications equipment. Its robust feature set ensures reliable performance and protection in these critical systems, making it a preferred choice for designers looking to incorporate hot-swap capabilities into their designs.

You May Also Be Interested in

Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to €2.6165
ECAD model for MAX15093GWL+
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention