EN
  • EN
  • DE
  • IT

MAX5888AEGK+

Part No MAX5888AEGK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704777-MAX5888AEGK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5888AEGK+ CAD Model

Description

The MAX5888AEGK+ is a high-performance, 16-bit, 600Msps digital-to-analog converter (DAC) designed by Maxim Integrated, a trusted leader in the development of innovative analog and mixed-signal products. This advanced DAC is part of Maxim's extensive data converter portfolio and is specifically engineered to meet the demanding requirements of communication systems, instrumentation, and other high-speed signal processing applications.

Key Features

  • High Resolution: With its 16-bit resolution, the MAX5888AEGK+ ensures precise digital-to-analog conversion, providing superior signal fidelity and dynamic performance.
  • Fast Sampling Rate: The device boasts a high-speed sampling rate of 600Msps, making it well-suited for applications requiring high bandwidth and fast data throughput.
  • Integrated Features: The DAC includes an on-chip 1.2V reference and reference buffer, simplifying the design and reducing external component count.
  • Low Power Consumption: Its efficient design allows for reduced power consumption, which is critical for power-sensitive applications.
  • Output Flexibility: The MAX5888AEGK+ offers selectable 2x, 4x, or 8x interpolation filters, providing flexibility in output signal generation.
  • Interface Compatibility: It supports a flexible LVDS (Low-Voltage Differential Signaling) interface for high-speed data transfer, ensuring compatibility with a wide range of digital systems.

Applications

The MAX5888AEGK+ is ideal for a variety of applications, including:

  • Wireless Infrastructure (e.g., base stations for 4G/5G networks)
  • High-speed Data Acquisition Systems
  • Instrumentation and Test Equipment
  • Imaging Systems
  • Automated Test Equipment (ATE)

Package and Quality

The MAX5888AEGK+ comes in a compact 68-pin QFN package, offering a space-saving solution for densely packed circuit boards. Maxim Integrated is committed to the highest standards of quality, and this product is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in even the most demanding environments.

For designers and engineers looking for a high-speed, high-precision DAC solution, the MAX5888AEGK+ from Maxim Integrated provides a compelling option, blending performance, integration, and efficiency in a single device.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess