EN
  • EN
  • DE

MAX5864ETM+T

Part No MAX5864ETM+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description Codec General Purpose 1-CH 8bit/10bit 2.5V/3V 48-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Power Dissipation 2.1 W
Number of Bits 10
Number of Channels 4
Number of D/A Converters 2
Number of Outputs 2
Number of Pins 48
RoHS Compliant
Type General Purpose
Win Source Part Number 988115-MAX5864ETM+T
Categories Interface - CODECs
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5864ETM+T CAD Model

Description

Product Overview: MAX5864ETM+T from Maxim Integrated

The MAX5864ETM+T is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated to deliver exceptional accuracy and speed for demanding applications. This integrated circuit is tailored for use in a wide range of communication systems, including wireless infrastructure, radar systems, and advanced imaging technology.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a high-speed sampling rate, the MAX5864ETM+T is capable of converting analog signals at up to 250 mega samples per second (MSPS), making it suitable for high-frequency signal processing.
  • Low Power Consumption: Despite its high performance, it maintains a low power consumption profile, which is critical for battery-powered or energy-sensitive applications.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Integrated Features: The device includes an on-chip voltage reference and a digital error correction circuit to enhance accuracy and minimize external component requirements.
  • Package: The MAX5864ETM+T is offered in a compact, 48-pin TQFN-EP package, optimizing board space and simplifying design integration.

Applications

  • Wireless Infrastructure
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Professional Video Cameras
  • Test and Measurement Instruments

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5864ETM+T is no exception. This product is built to meet high standards, ensuring stable and reliable performance in critical systems. Additionally, Maxim Integrated offers comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their designs.

You May Also Be Interested in

Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4737 $55.4211
7+ $15.1579 $106.1053
11+ $14.6843 $161.5273
15+ $14.2106 $213.1590
19+ $13.7369 $261.0011
25+ $12.3158 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess