EN
  • EN
  • DE

MAX4550CAI-T

Part No MAX4550CAI-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH DUAL 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Number of Channels 2
Max On Resistance 80 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Features Break-Before-Make, Clickless, I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 073610-MAX4550CAI-T
Ultra Librarian 3D Model Ultra Librarian MAX4550CAI-T CAD Model

Description

Maxim Integrated MAX4550CAI-T Multiplexer

The Maxim Integrated MAX4550CAI-T is a precision, high-performance analog multiplexer that offers a robust solution for routing analog signals in various applications. Designed with cutting-edge technology, this multiplexer is ideal for systems that require low on-resistance, low crosstalk, and high signal integrity.

Key Features:

  • Low On-Resistance: The MAX4550CAI-T features a low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures that the analog signals are switched with minimal distortion.
  • Single +5V or ±5V Operation: This device operates from a single +5V supply or from dual ±5V supplies, providing flexibility in power supply design and accommodating a wide range of signal levels.
  • High Off-Isolation: With high off-isolation of -75dB at 1MHz, the MAX4550CAI-T prevents signal leakage between channels, maintaining signal integrity and reducing noise in the system.
  • Low Crosstalk: The device boasts low crosstalk of -86dB at 1MHz, which is critical for applications where multiple signals are multiplexed, ensuring minimal interference between channels.
  • ESD Protection: The MAX4550CAI-T is equipped with ESD protection circuitry, safeguarding the device against electrostatic discharges and enhancing its durability and reliability.
  • Pin-Compatible with Industry Standards: This multiplexer is pin-compatible with industry-standard 16-pin SSOP packages, making it an easy drop-in replacement for existing designs.

Applications:

The MAX4550CAI-T is suitable for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Automated test equipment
  • Medical equipment

With its combination of high performance, reliability, and versatility, the Maxim Integrated MAX4550CAI-T analog multiplexer is an excellent choice for designers looking to enhance the signal routing capabilities of their electronic systems. Whether for industrial, medical, or consumer applications, this multiplexer delivers the quality and performance expected from a leading brand like Maxim Integrated.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess